TE Connectivity Multicore Cable 924090-000

Description
Body Features Cable Shield Size (AWG) : 38 Multicore Cable Conductor Material : Nickel-Coated Copper Multicore Cable Jacket Color : White, White Multicore Cable Shield Material : Nickel-Plated Copper Multicore Cable Wire Color : White Configuration Features Number of Multicore Cable Conductors : 1 Dimensions Multicore Cable Overall Outside Diameter : 2.69 MM  [.106 INCH ] Multicore Cable Wire Diameter : 1.05 MM  [.041 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Multicore Cable Style : Round Braided Shielded & Jacketed Multicore Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Cable Shield Size (AWG) : 38 Multicore Cable Conductor Material : Nickel-Coated Copper Multicore Cable Jacket Color : White, White Multicore Cable Shield Material : Nickel-Plated Copper Multicore Cable Wire Color : White Configuration Features Number of Multicore Cable Conductors : 1 Dimensions Multicore Cable Overall Outside Diameter : 2.69 MM  [.106 INCH ] Multicore Cable Wire Diameter : 1.05 MM  [.041 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Multicore Cable Style : Round Braided Shielded & Jacketed Multicore Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 924090-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
924090-000
Multicore Cable 924090-000
Body Features Cable Shield Size (AWG) : 38 Multicore Cable Conductor Material : Nickel-Coated Copper Multicore Cable Jacket Color : White, White Multicore Cable Shield Material : Nickel-Plated Copper Multicore Cable Wire Color : White Configuration Features Number of Multicore Cable Conductors : 1 Dimensions Multicore Cable Overall Outside Diameter : 2.69 MM  [.106 INCH ] Multicore Cable Wire Diameter : 1.05 MM  [.041 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Multicore Cable Style : Round Braided Shielded & Jacketed Multicore Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Cable Shield Size (AWG) : 38
  • Multicore Cable Conductor Material : Nickel-Coated Copper
  • Multicore Cable Jacket Color : White, White
  • Multicore Cable Shield Material : Nickel-Plated Copper
  • Multicore Cable Wire Color : White

Configuration Features


  • Number of Multicore Cable Conductors : 1

Dimensions


  • Multicore Cable Overall Outside Diameter : 2.69 MM  [.106 INCH ]
  • Multicore Cable Wire Diameter : 1.05 MM  [.041 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Multicore Cable Voltage Rating (V) : 600

Other


  • Wire Source : United States

Product Type Features


  • Multicore Cable Style : Round Braided Shielded & Jacketed
  • Multicore Cable Type : Spec 55
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 924090-000
Product Name Multicore Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322421-3 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 0632453002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Multiple Conductor Cables - 100G1121-1.00-2/6-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Twisted Pair Cable - 142553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers