TE Connectivity Board Mount Pressure Sensors 9236-BBE-S-600-002

Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5% F.S Output Interface : I2C Output/Span : 16 bit I2C Pressure (MBAR) : 6 Proof Pressure Range : .07 bar Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Horizontal Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote
Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5% F.S Output Interface : I2C Output/Span : 16 bit I2C Pressure (MBAR) : 6 Proof Pressure Range : .07 bar Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Horizontal Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 9236-BBE-S-600-002 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
9236-BBE-S-600-002
Board Mount Pressure Sensors 9236-BBE-S-600-002
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5% F.S Output Interface : I2C Output/Span : 16 bit I2C Pressure (MBAR) : 6 Proof Pressure Range : .07 bar Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Horizontal Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Configuration Features


  • Tubes : Barb Tube

Dimensions


  • Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 5

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±1.5% F.S
  • Output Interface : I2C
  • Output/Span : 16 bit I2C
  • Pressure (MBAR) : 6
  • Proof Pressure Range : .07 bar

Other


  • Sensor Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : SOIC-16
  • Package Style : Dual Horizontal

Product Type Features


  • Board Level Pressure Sensor Style : Gauge
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 9236-BBE-S-600-002
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219988-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10220966-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10206421-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1010444-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details