TE Connectivity Board Mount Pressure Sensors 9236-BBE-S-300-000

Description
Dimensions Product Height : 5.54 MM  [.218 INCH ] Product Length : 19.6 MM  [.771 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 16 bit I2C Pressure Accuracy : ±1.5% F.S Proof Pressure Range : .07 bar Other Sensor Options : No Option, Barb Tube Packaging Features Sensor Port Configuration : Dual Horizontal Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 5.54 MM  [.218 INCH ] Product Length : 19.6 MM  [.771 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 16 bit I2C Pressure Accuracy : ±1.5% F.S Proof Pressure Range : .07 bar Other Sensor Options : No Option, Barb Tube Packaging Features Sensor Port Configuration : Dual Horizontal Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 9236-BBE-S-300-000 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
9236-BBE-S-300-000
Board Mount Pressure Sensors 9236-BBE-S-300-000
Dimensions Product Height : 5.54 MM  [.218 INCH ] Product Length : 19.6 MM  [.771 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 16 bit I2C Pressure Accuracy : ±1.5% F.S Proof Pressure Range : .07 bar Other Sensor Options : No Option, Barb Tube Packaging Features Sensor Port Configuration : Dual Horizontal Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Dimensions


  • Product Height : 5.54 MM  [.218 INCH ]
  • Product Length : 19.6 MM  [.771 INCH ]
  • Product Width : 10.31 MM  [.405 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : 16 bit I2C
  • Pressure Accuracy : ±1.5% F.S
  • Proof Pressure Range : .07 bar

Other


  • Sensor Options : No Option, Barb Tube

Packaging Features


  • Sensor Port Configuration : Dual Horizontal

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Gauge
  • Sensor Package : SOIC-16

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 9236-BBE-S-300-000
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10218719-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10208682-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10219839-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 290 psi (204 m H2O)
View Details
2 suppliers
Board Mount Pressure Sensors - 1014304-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.7250 psi (0.5102 m H2O)
View Details