TE Connectivity Board Mount Pressure Sensors 9235-BBE-T-300-000

Description
Dimensions Product Height : 5.54 MM  [.218 INCH ] Product Length : 19.6 MM  [.771 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 16 bit I2C Pressure Accuracy : ±2.5% F.S Proof Pressure Range : .07 bar Other Sensor Options : No Option, Barb Tube Packaging Features Sensor Port Configuration : Dual Horizontal Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 5.54 MM  [.218 INCH ] Product Length : 19.6 MM  [.771 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 16 bit I2C Pressure Accuracy : ±2.5% F.S Proof Pressure Range : .07 bar Other Sensor Options : No Option, Barb Tube Packaging Features Sensor Port Configuration : Dual Horizontal Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 9235-BBE-T-300-000 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
9235-BBE-T-300-000
Board Mount Pressure Sensors 9235-BBE-T-300-000
Dimensions Product Height : 5.54 MM  [.218 INCH ] Product Length : 19.6 MM  [.771 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 16 bit I2C Pressure Accuracy : ±2.5% F.S Proof Pressure Range : .07 bar Other Sensor Options : No Option, Barb Tube Packaging Features Sensor Port Configuration : Dual Horizontal Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Dimensions


  • Product Height : 5.54 MM  [.218 INCH ]
  • Product Length : 19.6 MM  [.771 INCH ]
  • Product Width : 10.31 MM  [.405 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : 16 bit I2C
  • Pressure Accuracy : ±2.5% F.S
  • Proof Pressure Range : .07 bar

Other


  • Sensor Options : No Option, Barb Tube

Packaging Features


  • Sensor Port Configuration : Dual Horizontal

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Gauge
  • Sensor Package : SOIC-16

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 9235-BBE-T-300-000
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010450-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details
Pressure Transducers - 10218139-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 2 psi (1.41 m H2O)
View Details
Pressure Transducers - 10209862-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10215939-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 1500 psi (1056 m H2O)
View Details