TE Connectivity Board Mount Pressure Sensors 9235-BBE-S-300-000

Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±2.5% F.S Output Interface : I2C Output/Span : 16 bit I2C Pressure (MBAR) : 3 Proof Pressure Range : .07 bar Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Horizontal Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote
Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±2.5% F.S Output Interface : I2C Output/Span : 16 bit I2C Pressure (MBAR) : 3 Proof Pressure Range : .07 bar Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Horizontal Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 9235-BBE-S-300-000 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
9235-BBE-S-300-000
Board Mount Pressure Sensors 9235-BBE-S-300-000
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±2.5% F.S Output Interface : I2C Output/Span : 16 bit I2C Pressure (MBAR) : 3 Proof Pressure Range : .07 bar Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Horizontal Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Configuration Features


  • Tubes : Barb Tube

Dimensions


  • Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 3

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±2.5% F.S
  • Output Interface : I2C
  • Output/Span : 16 bit I2C
  • Pressure (MBAR) : 3
  • Proof Pressure Range : .07 bar

Other


  • Sensor Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : SOIC-16
  • Package Style : Dual Horizontal

Product Type Features


  • Board Level Pressure Sensor Style : Gauge
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now
Pressure Sensor ICs - 2322343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2322343
Pressure Sensor ICs 2322343
300PA DIFF. DIGITAL PRESSURE SENSOR

300PA DIFF. DIGITAL PRESSURE SENSOR

Supplier's Site
Pressure Sensor ICs - 2322342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2322342
Pressure Sensor ICs 2322342
300PA DIFF. DIGITAL PRESSURE SENSOR

300PA DIFF. DIGITAL PRESSURE SENSOR

Supplier's Site
Pressure Sensor ICs - 2322343P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2322343P
Pressure Sensor ICs 2322343P
300PA DIFF. DIGITAL PRESSURE SENSOR

300PA DIFF. DIGITAL PRESSURE SENSOR

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Pressure Sensors Pressure Sensors
Product Number 9235-BBE-S-300-000 2322343
Product Name Board Mount Pressure Sensors Pressure Sensor ICs
Device Category Sensor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025732-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Board Mount Pressure Sensors - 1010378-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details
Pressure Transducers - 10212642-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10221066-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details