TE Connectivity Connector Backshells 923487-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 31.8 MM  [.01 - 1.25 INCH ] Compatible Cable Diameter Range : 12.7 - 20.7 MM  [.5 - .12 INCH ] Product Length : 60.9 MM  [2.39 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/84, MS3472, M83723/86, MS3470, M83723/39, M83723/40, MS3476, M83723/83, M83723/73, AS34641, M83723/01, NAS 1641, NAS 1702, MS3474, M83723/36, M83723/65, M83723/91, NAS 1651, M83723/78, M83723/95, M83723/87, AS34091, M83723/05, M83723/82, M83723/66, M83723/72, NAS 1642, AS34001, NAS 1653, M83723/08, AS34501, AS34461, M83723/74, AS34671, M83723/04, M83723/48, M83723/77, M83723/98, M83723/14, NAS 1599, M83723/38, M83723/03, M83723/43, AS34511, M83723/41, M83723/76, NAS 1699, M83723/06, AS34241, AS34681, M83723/92, AS34041, AS34061, NAS 1652, M83723/07, M83723/37, M83723/42, MS3475, AS34561, M83723/49, M83723/75, NAS 1693, M83723/67, MS3459, NAS 1692, M83723/02, NAS 1700, M83723/13, NAS 1694, AS34011, M83723/69, NAS 1643, NAS 1650, AS34541, AS34081, M83723/68, AS34121, MS3471, M83723/96, NAS 1701, M83723/71, M83723/85, M83723/97 Operation/Applicatio n Compatible With Connector Shell Size : 32 Other Entry Size Code : 20 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR20AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 31.8 MM  [.01 - 1.25 INCH ] Compatible Cable Diameter Range : 12.7 - 20.7 MM  [.5 - .12 INCH ] Product Length : 60.9 MM  [2.39 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/84, MS3472, M83723/86, MS3470, M83723/39, M83723/40, MS3476, M83723/83, M83723/73, AS34641, M83723/01, NAS 1641, NAS 1702, MS3474, M83723/36, M83723/65, M83723/91, NAS 1651, M83723/78, M83723/95, M83723/87, AS34091, M83723/05, M83723/82, M83723/66, M83723/72, NAS 1642, AS34001, NAS 1653, M83723/08, AS34501, AS34461, M83723/74, AS34671, M83723/04, M83723/48, M83723/77, M83723/98, M83723/14, NAS 1599, M83723/38, M83723/03, M83723/43, AS34511, M83723/41, M83723/76, NAS 1699, M83723/06, AS34241, AS34681, M83723/92, AS34041, AS34061, NAS 1652, M83723/07, M83723/37, M83723/42, MS3475, AS34561, M83723/49, M83723/75, NAS 1693, M83723/67, MS3459, NAS 1692, M83723/02, NAS 1700, M83723/13, NAS 1694, AS34011, M83723/69, NAS 1643, NAS 1650, AS34541, AS34081, M83723/68, AS34121, MS3471, M83723/96, NAS 1701, M83723/71, M83723/85, M83723/97 Operation/Applicatio n Compatible With Connector Shell Size : 32 Other Entry Size Code : 20 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR20AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 923487-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
923487-000
Connector Backshells 923487-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 31.8 MM  [.01 - 1.25 INCH ] Compatible Cable Diameter Range : 12.7 - 20.7 MM  [.5 - .12 INCH ] Product Length : 60.9 MM  [2.39 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/84, MS3472, M83723/86, MS3470, M83723/39, M83723/40, MS3476, M83723/83, M83723/73, AS34641, M83723/01, NAS 1641, NAS 1702, MS3474, M83723/36, M83723/65, M83723/91, NAS 1651, M83723/78, M83723/95, M83723/87, AS34091, M83723/05, M83723/82, M83723/66, M83723/72, NAS 1642, AS34001, NAS 1653, M83723/08, AS34501, AS34461, M83723/74, AS34671, M83723/04, M83723/48, M83723/77, M83723/98, M83723/14, NAS 1599, M83723/38, M83723/03, M83723/43, AS34511, M83723/41, M83723/76, NAS 1699, M83723/06, AS34241, AS34681, M83723/92, AS34041, AS34061, NAS 1652, M83723/07, M83723/37, M83723/42, MS3475, AS34561, M83723/49, M83723/75, NAS 1693, M83723/67, MS3459, NAS 1692, M83723/02, NAS 1700, M83723/13, NAS 1694, AS34011, M83723/69, NAS 1643, NAS 1650, AS34541, AS34081, M83723/68, AS34121, MS3471, M83723/96, NAS 1701, M83723/71, M83723/85, M83723/97 Operation/Applicatio n Compatible With Connector Shell Size : 32 Other Entry Size Code : 20 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR20AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 31.8 MM  [.01 - 1.25 INCH ]
  • Compatible Cable Diameter Range : 12.7 - 20.7 MM  [.5 - .12 INCH ]
  • Product Length : 60.9 MM  [2.39 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/84, MS3472, M83723/86, MS3470, M83723/39, M83723/40, MS3476, M83723/83, M83723/73, AS34641, M83723/01, NAS 1641, NAS 1702, MS3474, M83723/36, M83723/65, M83723/91, NAS 1651, M83723/78, M83723/95, M83723/87, AS34091, M83723/05, M83723/82, M83723/66, M83723/72, NAS 1642, AS34001, NAS 1653, M83723/08, AS34501, AS34461, M83723/74, AS34671, M83723/04, M83723/48, M83723/77, M83723/98, M83723/14, NAS 1599, M83723/38, M83723/03, M83723/43, AS34511, M83723/41, M83723/76, NAS 1699, M83723/06, AS34241, AS34681, M83723/92, AS34041, AS34061, NAS 1652, M83723/07, M83723/37, M83723/42, MS3475, AS34561, M83723/49, M83723/75, NAS 1693, M83723/67, MS3459, NAS 1692, M83723/02, NAS 1700, M83723/13, NAS 1694, AS34011, M83723/69, NAS 1643, NAS 1650, AS34541, AS34081, M83723/68, AS34121, MS3471, M83723/96, NAS 1701, M83723/71, M83723/85, M83723/97

Operation/Application


  • Compatible With Connector Shell Size : 32

Other


  • Entry Size Code : 20
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR20AI
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 923487-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details