TE Connectivity Board Mount Pressure Sensors 9233-BCE-T-600-000

Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output/Span : 16 bit I2C Pressure (PSI) : .087 Pressure : 6 MBAR  [2.4 INH2O ] Pressure (MMHG) : 4.5 Proof Pressure Range : .07 bar Other Sensor Options : Increased Accuracy Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Vertical Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .005
Request a Quote
Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output/Span : 16 bit I2C Pressure (PSI) : .087 Pressure : 6 MBAR  [2.4 INH2O ] Pressure (MMHG) : 4.5 Proof Pressure Range : .07 bar Other Sensor Options : Increased Accuracy Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Vertical Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 9233-BCE-T-600-000 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
9233-BCE-T-600-000
Board Mount Pressure Sensors 9233-BCE-T-600-000
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output/Span : 16 bit I2C Pressure (PSI) : .087 Pressure : 6 MBAR  [2.4 INH2O ] Pressure (MMHG) : 4.5 Proof Pressure Range : .07 bar Other Sensor Options : Increased Accuracy Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Vertical Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .005

Configuration Features


  • Tubes : Barb Tube

Dimensions


  • Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 3.3 - 5

Operation/Application


  • Output Interface : I2C
  • Output/Span : 16 bit I2C
  • Pressure (PSI) : .087
  • Pressure : 6 MBAR  [2.4 INH2O ]
  • Pressure (MMHG) : 4.5
  • Proof Pressure Range : .07 bar

Other


  • Sensor Options : Increased Accuracy

Packaging Features


  • Board Level Pressure Sensor Package : SOIC-16
  • Package Style : Dual Vertical

Product Type Features


  • Board Level Pressure Sensor Style : Gauge
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : .005
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 9233-BCE-T-600-000
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200711-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10202257-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Board Mount Pressure Sensors - 1010379-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 10202023-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details
2 suppliers