Dimensions Product Height : 9.32 MM [.366 INCH ] Product Length : 10.26 MM [.403 INCH ] Product Width : 10.31 MM [.405 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 5
Operation/Applicatio
n Output Interface : I2C Output Signal Details : 16 bit I2C Pressure Accuracy : ±3% F.S Proof Pressure Range : .07 bar
Other Sensor Options : No Option, Barb Tube
Packaging Features Sensor Port Configuration : Dual Vertical
Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : SOIC-16
Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
Dimensions
- Product Height : 9.32 MM [.366 INCH ]
- Product Length : 10.26 MM [.403 INCH ]
- Product Width : 10.31 MM [.405 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 5
Operation/Application
- Output Interface : I2C
- Output Signal Details : 16 bit I2C
- Pressure Accuracy : ±3% F.S
- Proof Pressure Range : .07 bar
Other
- Sensor Options : No Option, Barb Tube
Packaging Features
- Sensor Port Configuration : Dual Vertical
Product Type Features
- Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
- Pressure Type : Gauge
- Sensor Package : SOIC-16
Usage Conditions
- Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]