Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2.5, 2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Mating Pin Diameter : .64 MM [.025 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1 - 1.9 MM [.039 - .075 INCH ] Wire Size (MMSQ) : .05 - .35 Wire Size (AWG) : 30 - 22
Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -25 - 105 DEGC [-13 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 2.5, 2
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Socket
- Mating Pin Diameter : .64 MM [.025 INCH ]
- Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions
- Compatible Insulation Diameter Range : 1 - 1.9 MM [.039 - .075 INCH ]
- Wire Size (MMSQ) : .05 - .35
- Wire Size (AWG) : 30 - 22
Electrical Characteristics
- Insulation Resistance (Min) (MEGOHM) : 1000
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Strip
- Packaging Quantity : 10000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -25 - 105 DEGC [-13 - 221 DEGF ]