TE Connectivity Power Cable Heat Shrink Tubing 919818-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 14.5 MM  [.57 INCH ] Compatible Cable Diameter (Min) : 5.5 MM  [.216 INCH ] Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Product Length : 80 MM  [3.15 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ] Recovered Wall Thickness (Max) : 1.4 MM  [.055 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, IEC 60684-3-214, HD631.2, IEC 60684-3-246 Product Availability Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Temperature Resistant, Damage Resistance, UV Resistant, Liquid & Oil Resistance, Flame-Retardant Resistance, Mechanical Impact Resistance, Low Temperature Resistant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 14.5 MM  [.57 INCH ] Compatible Cable Diameter (Min) : 5.5 MM  [.216 INCH ] Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Product Length : 80 MM  [3.15 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ] Recovered Wall Thickness (Max) : 1.4 MM  [.055 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, IEC 60684-3-214, HD631.2, IEC 60684-3-246 Product Availability Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Temperature Resistant, Damage Resistance, UV Resistant, Liquid & Oil Resistance, Flame-Retardant Resistance, Mechanical Impact Resistance, Low Temperature Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 919818-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
919818-000
Power Cable Heat Shrink Tubing 919818-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 14.5 MM  [.57 INCH ] Compatible Cable Diameter (Min) : 5.5 MM  [.216 INCH ] Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Product Length : 80 MM  [3.15 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ] Recovered Wall Thickness (Max) : 1.4 MM  [.055 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, IEC 60684-3-214, HD631.2, IEC 60684-3-246 Product Availability Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Temperature Resistant, Damage Resistance, UV Resistant, Liquid & Oil Resistance, Flame-Retardant Resistance, Mechanical Impact Resistance, Low Temperature Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 14.5 MM  [.57 INCH ]
  • Compatible Cable Diameter (Min) : 5.5 MM  [.216 INCH ]
  • Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ]
  • Product Length : 80 MM  [3.15 INCH ]
  • Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ]
  • Recovered Wall Thickness (Max) : 1.4 MM  [.055 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 60684-3-247, IEC 60684-3-214, HD631.2, IEC 60684-3-246

Product Availability


  • Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : High Temperature Resistant, Damage Resistance, UV Resistant, Liquid & Oil Resistance, Flame-Retardant Resistance, Mechanical Impact Resistance, Low Temperature Resistant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 919818-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 059455-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Power Cable Breakouts - 064292-000 - TE Connectivity
Specs
Material Thermoplastic Elastomer (TPE)
View Details
shrink tube - 051598-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 019271-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details