Other Crimp Form-Wire Barrel Type : Closed Barrel - COAX Die Sets Type : Removable/Interchang
eable Power Technology Type : Pneumatic, Electric, Manual, Battery Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Premium Crimp Tooling Tooling Type : Standard Die Envelope (SDE) Die Set
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - COAX Die Sets Type : Removable/Interchang
eable Power Technology Type : Pneumatic, Electric, Manual, Battery Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Premium Crimp Tooling Tooling Type : Standard Die Envelope (SDE) Die Set
Other Crimp Form-Wire Barrel Type : Closed Barrel - COAX Die Sets Type : Removable/Interchang
eable Power Technology Type : Pneumatic, Electric, Manual, Battery Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Premium Crimp Tooling Tooling Type : Standard Die Envelope (SDE) Die Set
Other
Crimp Form-Wire Barrel Type : Closed Barrel - COAX
Die Sets Type : Removable/Interchangeable
Power Technology Type : Pneumatic, Electric, Manual, Battery
Specification Type : TE Product Specification (114-)
TE Certification : Upon Request for Fee
Tool Grade : Premium Crimp Tooling
Tooling Type : Standard Die Envelope (SDE) Die Set