TE Connectivity ™ Automotive Connectors 917992-6

Description
TE Connectivity 917992-6
Request a Quote Datasheet
Description
TE Connectivity 917992-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 1613851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1613851
Automotive Connectors 1613851
TE Connectivity 917992-6

TE Connectivity 917992-6

Supplier's Site
Automotive Connectors - 7201061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7201061
Automotive Connectors 7201061
TE Connectivity 917992-6

TE Connectivity 917992-6

Supplier's Site
Automotive Connectors - 7201061P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7201061P
Automotive Connectors 7201061P
TE Connectivity 917992-6

TE Connectivity 917992-6

Supplier's Site
Singapore, Singapore
Electronic Connector
340-917992-6
Electronic Connector 340-917992-6
26 Pos Crimp Wire Housing, Straight, Grey, UL94 HB Product overview: 917992-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-917992-6 can be used for catalog matching and distributor lookup.

26 Pos Crimp Wire Housing, Straight, Grey, UL94 HB Product overview: 917992-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-917992-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 917992-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
917992-6-ND
Rectangular Connector Housings 917992-6-ND
26 Rectangular Connectors - Housings Plug Gray

26 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connectors - 917992-6 - 803093-917992-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 917992-6
803093-917992-6
Rectangular Connectors - 917992-6 803093-917992-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 803093-917992-6 Packaging: Bulk Number of Positions: 26 Mounting Style: Free Hanging (In-Line) Color: Gray Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.205" (5.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 803093-917992-6
Packaging: Bulk
Number of Positions: 26
Mounting Style: Free Hanging (In-Line)
Color: Gray
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.205" (5.20mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1613851 340-917992-6 917992-6-ND 917992-6 803093-917992-6
Product Name Automotive Connectors Electronic Connector Rectangular Connector Housings Rectangular Connectors - 917992-6
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1391-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2001-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers