TE Connectivity Automotive Housing, Receptacle, 26Pos; Product Range Amp Te Connectivity 917992-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 26POS; Product Range:Multilock Mark-II Series; Gender:Receptacle; No. of Positions:26Position s; For Use With:AMP 175265, 175266, 175268, 175269 Socket Contacts; IP Rating:-; Voltage Rating:12VDC RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 26POS; Product Range:Multilock Mark-II Series; Gender:Receptacle; No. of Positions:26Position s; For Use With:AMP 175265, 175266, 175268, 175269 Socket Contacts; IP Rating:-; Voltage Rating:12VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 26Pos; Product Range Amp Te Connectivity - 70AH0779 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 26Pos; Product Range Amp Te Connectivity
70AH0779
Automotive Housing, Receptacle, 26Pos; Product Range Amp Te Connectivity 70AH0779
AUTOMOTIVE HOUSING, RECEPTACLE, 26POS; Product Range:Multilock Mark-II Series; Gender:Receptacle; No. of Positions:26Position s; For Use With:AMP 175265, 175266, 175268, 175269 Socket Contacts; IP Rating:-; Voltage Rating:12VDC RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 26POS; Product Range:Multilock Mark-II Series; Gender:Receptacle; No. of Positions:26Positions; For Use With:AMP 175265, 175266, 175268, 175269 Socket Contacts; IP Rating:-; Voltage Rating:12VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH0779
Product Name Automotive Housing, Receptacle, 26Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details