TE Connectivity Rectangular Connectors - 917981-6 917981-6

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 802867-917981-6 Packaging: Bulk Number of Positions: 16 Pitch: 0.118" (3.00mm) Mounting Style: Free Hanging (In-Line) Color: Gray Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.205" (5.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,600 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 802867-917981-6 Packaging: Bulk Number of Positions: 16 Pitch: 0.118" (3.00mm) Mounting Style: Free Hanging (In-Line) Color: Gray Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.205" (5.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,600 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 917981-6 - 802867-917981-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 917981-6
802867-917981-6
Rectangular Connectors - 917981-6 802867-917981-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 802867-917981-6 Packaging: Bulk Number of Positions: 16 Pitch: 0.118" (3.00mm) Mounting Style: Free Hanging (In-Line) Color: Gray Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.205" (5.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,600 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 802867-917981-6
Packaging: Bulk
Number of Positions: 16
Pitch: 0.118" (3.00mm)
Mounting Style: Free Hanging (In-Line)
Color: Gray
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.205" (5.20mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,600
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
340-917981-6
Electronic Connector 340-917981-6
16 Pos 3mm Crimp Wire Housing, Straight, Grey, 105°C Product overview: 917981-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-917981-6 can be used for catalog matching and distributor lookup.

16 Pos 3mm Crimp Wire Housing, Straight, Grey, 105°C Product overview: 917981-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-917981-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hybrid Mk-2 Plug Hsg Assy 16P Amp - Te Connectivity - 77AC2115 - Newark, An Avnet Company
Chicago, IL, United States
Hybrid Mk-2 Plug Hsg Assy 16P Amp - Te Connectivity
77AC2115
Hybrid Mk-2 Plug Hsg Assy 16P Amp - Te Connectivity 77AC2115
HYBRID MK-2 PLUG HSG ASSY 16P

HYBRID MK-2 PLUG HSG ASSY 16P

Supplier's Site
Hybrid Mk-2 Plug Hsg Assy 16P Rohs Compliant Amp - Te Connectivity - 85C0829 - Newark, An Avnet Company
Chicago, IL, United States
Hybrid Mk-2 Plug Hsg Assy 16P Rohs Compliant Amp - Te Connectivity
85C0829
Hybrid Mk-2 Plug Hsg Assy 16P Rohs Compliant Amp - Te Connectivity 85C0829
HYBRID MK-2 PLUG HSG ASSY 16P ROHS COMPLIANT: YES

HYBRID MK-2 PLUG HSG ASSY 16P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 802867-917981-6 340-917981-6 77AC2115
Product Name Rectangular Connectors - 917981-6 Electronic Connector Hybrid Mk-2 Plug Hsg Assy 16P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9284BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details