TE Connectivity ™ Electronic Connector 917981-1

Description
16 Pos 3mm Crimp Wire Housing, PBT, Straight, White Product overview: 917981-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-917981-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16 Pos 3mm Crimp Wire Housing, PBT, Straight, White Product overview: 917981-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-917981-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-917981-1
Electronic Connector 340-917981-1
16 Pos 3mm Crimp Wire Housing, PBT, Straight, White Product overview: 917981-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-917981-1 can be used for catalog matching and distributor lookup.

16 Pos 3mm Crimp Wire Housing, PBT, Straight, White Product overview: 917981-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-917981-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors - 7201039P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7201039P
Automotive Connectors 7201039P
TE Connectivity 917981-1

TE Connectivity 917981-1

Supplier's Site
Automotive Connectors - 1614742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1614742
Automotive Connectors 1614742
TE Connectivity 917981-1

TE Connectivity 917981-1

Supplier's Site
Automotive Connectors - 7201039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7201039
Automotive Connectors 7201039
TE Connectivity 917981-1

TE Connectivity 917981-1

Supplier's Site
Rectangular Connector Housings - 917981-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
917981-1-ND
Rectangular Connector Housings 917981-1-ND
"16 Rectangular Connectors - Housings Plug White 0.118"" (3.00mm)"

"16 Rectangular Connectors - Housings Plug White 0.118"" (3.00mm)"

Buy Now Datasheet
Rectangular Connectors - 917981-1 - 858597-917981-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 917981-1
858597-917981-1
Rectangular Connectors - 917981-1 858597-917981-1
Manufacturer: TE Connectivity Win Source Part Number: 858597-917981-1 Series: Multi-Lock Features: 16 Rectangular Connectors - Housings Plug White 0.118" (3.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 917981 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: -917981-1-CSI, -917981-1-SI, -917981-1-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 858597-917981-1
Series: Multi-Lock
Features: 16 Rectangular Connectors - Housings Plug White 0.118" (3.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 917981
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: -917981-1-CSI, -917981-1-SI, -917981-1-LSI

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-917981-1 917981-1 7201039P 917981-1-ND 858597-917981-1
Product Name Electronic Connector Automotive Connectors Rectangular Connector Housings Rectangular Connectors - 917981-1
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers