"Connector Header Through Hole 4 position 0.098"" (2.50mm)"
CONN HEADER VERT 4POS 2.5MM
2.5 S.D L STD V 4P HDR ON/TAPE
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A131124TR-ND | 917896-1 | 19R9917 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 2.5 S.d L Std V 4P Hdr On/tape Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 3.0 amps | 3.0 amps |