TE Connectivity Power Cable Heat Shrink Tubing 917867-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 77 MM  [3.031 INCH ] Compatible Cable Diameter (Min) : 28 MM  [1.102 INCH ] Expanded Inside Diameter (Min) : 85 MM  [3.346 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 25 MM  [.984 INCH ] Recovered Wall Thickness (Max) : 2.8 MM  [.11 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : Without Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Mechanical Impact Resistance, High Temperature Resistant, UV Resistant, Liquid & Oil Resistance, Damage Resistance, Flame-Retardant Resistance, Low Temperature Resistant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 77 MM  [3.031 INCH ] Compatible Cable Diameter (Min) : 28 MM  [1.102 INCH ] Expanded Inside Diameter (Min) : 85 MM  [3.346 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 25 MM  [.984 INCH ] Recovered Wall Thickness (Max) : 2.8 MM  [.11 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : Without Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Mechanical Impact Resistance, High Temperature Resistant, UV Resistant, Liquid & Oil Resistance, Damage Resistance, Flame-Retardant Resistance, Low Temperature Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 917867-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
917867-000
Power Cable Heat Shrink Tubing 917867-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 77 MM  [3.031 INCH ] Compatible Cable Diameter (Min) : 28 MM  [1.102 INCH ] Expanded Inside Diameter (Min) : 85 MM  [3.346 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 25 MM  [.984 INCH ] Recovered Wall Thickness (Max) : 2.8 MM  [.11 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : Without Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Mechanical Impact Resistance, High Temperature Resistant, UV Resistant, Liquid & Oil Resistance, Damage Resistance, Flame-Retardant Resistance, Low Temperature Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 77 MM  [3.031 INCH ]
  • Compatible Cable Diameter (Min) : 28 MM  [1.102 INCH ]
  • Expanded Inside Diameter (Min) : 85 MM  [3.346 INCH ]
  • Product Length : 1000 MM  [39.37 INCH ]
  • Recovered Inside Diameter (Max) : 25 MM  [.984 INCH ]
  • Recovered Wall Thickness (Max) : 2.8 MM  [.11 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : Without
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Mechanical Impact Resistance, High Temperature Resistant, UV Resistant, Liquid & Oil Resistance, Damage Resistance, Flame-Retardant Resistance, Low Temperature Resistant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 917867-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Busbar Heat Shrink Tubing & Tape - 040337-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
Power Cable Wraps - 067269-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Power Cable Heat Shrink Tubing - 009218-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 069954-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers