TE Connectivity Receptacle Housing, 4Pos, 10.16Mm, Gf Pe; Product Range Amp Te Connectivity 917807-2

Description
RECEPTACLE HOUSING, 4POS, 10.16MM, GF PE; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D-5200M Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 4POS, 10.16MM, GF PE; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D-5200M Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 4Pos, 10.16Mm, Gf Pe; Product Range Amp Te Connectivity - 76K0732 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 4Pos, 10.16Mm, Gf Pe; Product Range Amp Te Connectivity
76K0732
Receptacle Housing, 4Pos, 10.16Mm, Gf Pe; Product Range Amp Te Connectivity 76K0732
RECEPTACLE HOUSING, 4POS, 10.16MM, GF PE; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D-5200M Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 4POS, 10.16MM, GF PE; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D-5200M Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle Housing, 4Pos, 10.16Mm, Gf Pe; Product Range Amp Te Connectivity - 88W2983 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 4Pos, 10.16Mm, Gf Pe; Product Range Amp Te Connectivity
88W2983
Receptacle Housing, 4Pos, 10.16Mm, Gf Pe; Product Range Amp Te Connectivity 88W2983
RECEPTACLE HOUSING, 4POS, 10.16MM, GF PE; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D-5200M Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 4POS, 10.16MM, GF PE; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D-5200M Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76K0732
Product Name Receptacle Housing, 4Pos, 10.16Mm, Gf Pe; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details