The Contact, Pin, Crimp, 12-10 AWG from TE Connectivity is designed for reliable electrical connections in various applications. It is RoHS compliant, ensuring it meets environmental standards. This product supports wire sizes ranging from 12 to 10 AWG, making it suitable for high-current applications. The contact features a crimp design, which provides a secure and durable connection. It is part of a series that includes options for different plating types, enhancing its performance in various conditions. The product is ideal for engineers looking for dependable connectors in their projects.
CONTACT, PIN, CRIMP, 12-10AWG ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70AH7933 |
| Product Name | Contact, Pin, Crimp, 12-10Awg Rohs Compliant Amp - Te Connectivity |