TE Connectivity
Connector Contacts
917804-6
Description
Contact Features Contact Current Rating (Max) (AMP) : 45 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 6.4 MM [.25 INCH ]
Dimensions Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 45 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 6.4 MM [.25 INCH ]
Dimensions Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 45 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 6.4 MM [.25 INCH ]
Dimensions Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 45
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Type : Tab
- Mating Tab Thickness : 1 MM [.039 INCH ]
- Mating Tab Width : 6.4 MM [.25 INCH ]
Dimensions
- Wire Size (MMSQ) : 1.23 - 2.27
- Wire Size (AWG) : 16 - 14
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
917804-6 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
8 to 10 AWG
International
5 to 8 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.8900 mm2
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Terminal Type
Ring Terminal
Material
Pre-Tin, Brass
Features
RoHS
View Details