Win Source Part Number: 1147055-917802-2
Category: Connectors, Interconnects>Rectan
Series: Dynamic D-5
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-16 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 1,500
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-917802-2TR,A293
Base Product Number: 917802
Tab Contact Gold 14-16 AWG Crimp
Tab Contact Gold 14-16 AWG Crimp
30A Gold Plated Copper Alloy Power Crimp Contact, Male, 14-16AWG Product overview: 917802-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-917802-2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1147055-917802-2 | A29311CT-ND | 332-917802-2 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Contacts | Rectangular Connector Contacts | 30A Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |