TE Connectivity Headers, Male Pins 917786-1

Description
"Connector Header Through Hole 8 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A116762-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A116762-ND
Headers, Male Pins A116762-ND
"Connector Header Through Hole 8 position 0.098"" (2.50mm)"

"Connector Header Through Hole 8 position 0.098"" (2.50mm)"

Buy Now Datasheet
Rectangular Connectors - 917786-1 - 198346-917786-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 917786-1
198346-917786-1
Rectangular Connectors - 917786-1 198346-917786-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 198346-917786-1 Packaging: Bulk Number of Positions: 8 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Voltage Rating: 50V Current Rating: 3A Mated Stacking Heights: 13.7mm Material Flammability Rating: UL94 V-0 Applications: General Purpose Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 2.50mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.410" (10.41mm) Insulation Height: 0.386" (9.80mm) Contact Shape: Square Temperature Range - Operating: -30°C to 105°C Contact Length - Mating: 0.185" (4.70mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 198346-917786-1
Packaging: Bulk
Number of Positions: 8
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Latch Holder
Voltage Rating: 50V
Current Rating: 3A
Mated Stacking Heights: 13.7mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 2.50mm
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.126" (3.20mm)
Overall Contact Length: 0.410" (10.41mm)
Insulation Height: 0.386" (9.80mm)
Contact Shape: Square
Temperature Range - Operating: -30°C to 105°C
Contact Length - Mating: 0.185" (4.70mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-917786-1
Electronic Connector 316-917786-1
8 Pos 2.5mm Shrouded Header HDR, Vertical, Solder, Thru-Hole Product overview: 917786-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-917786-1 can be used for catalog matching and distributor lookup.

8 Pos 2.5mm Shrouded Header HDR, Vertical, Solder, Thru-Hole Product overview: 917786-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-917786-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2.5 S.d.l Post Hdr Asy 8P Std Rohs Compliant Amp - Te Connectivity - 07H9638 - Newark, An Avnet Company
Chicago, IL, United States
2.5 S.d.l Post Hdr Asy 8P Std Rohs Compliant Amp - Te Connectivity
07H9638
2.5 S.d.l Post Hdr Asy 8P Std Rohs Compliant Amp - Te Connectivity 07H9638
2.5 S.D.L POST HDR ASY 8P STD ROHS COMPLIANT: YES

2.5 S.D.L POST HDR ASY 8P STD ROHS COMPLIANT: YES

Supplier's Site Datasheet
2.5 S.d.l Post Hdr Asy 8P Std Amp - Te Connectivity - 77AC2105 - Newark, An Avnet Company
Chicago, IL, United States
2.5 S.d.l Post Hdr Asy 8P Std Amp - Te Connectivity
77AC2105
2.5 S.d.l Post Hdr Asy 8P Std Amp - Te Connectivity 77AC2105
2.5 S.D.L POST HDR ASY 8P STD

2.5 S.D.L POST HDR ASY 8P STD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A116762-ND 198346-917786-1 316-917786-1 07H9638
Product Name Headers, Male Pins Rectangular Connectors - 917786-1 Electronic Connector 2.5 S.d.l Post Hdr Asy 8P Std Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Voltage Rating 50 volts 50 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data