Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 198345-917783-1
Packaging: Bulk
Number of Positions: 5
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Latch Holder
Voltage Rating: 50V
Current Rating: 3A
Mated Stacking Heights: 13.7mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 2.50mm
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.126" (3.20mm)
Overall Contact Length: 0.410" (10.41mm)
Insulation Height: 0.386" (9.80mm)
Contact Shape: Square
Temperature Range - Operating: -30°C to 105°C
Contact Length - Mating: 0.185" (4.70mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
"Connector Header Through Hole 5 position 0.098"" (2.50mm)"
5 Pos 2.5mm Pitch Wire-to-Board Header, Straight, Solder, 3A Product overview: 917783-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-917783-1 can be used for catalog matching and distributor lookup.
2.5 S.D.L POST HDR ASY 5P STD
2.5 S.D.L POST HDR ASY 5P STD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 198345-917783-1 | A126753-ND | 316-917783-1 | 77AC2103 |
| Product Name | Rectangular Connectors - 917783-1 | Headers, Male Pins | 3A Electronic Connector | 2.5 S.d.l Post Hdr Asy 5P Std Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | ||
| Termination | Kinked Pin, Solder | Solder | ||
| Mounting | Through Hole | Through Hole |