"Connector Header Through Hole 4 position 0.098"" (2.50mm)"
4 Pos 2.5mm Shrouded Header, Signal, Male, 3A, 50V, Thru-Hole Product overview: 917782-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-917782-1 can be used for catalog matching and distributor lookup.
CONN, HEADER, 4POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar
1x4P 4P 1 Tin 2.5mm 4 -30°C~+105°C Copper Alloy 3A Straight Plugin,P=2.5mm Wire To Board / Wire To Wire Connector ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106948-ND | 316-917782-1 | 70AH7930 | 917782-1 |
| Product Name | Headers, Male Pins | 3A 50V Electronic Connector | Conn, Header, 4Pos, 1Row, 2.5Mm; Connector Systems Te Connectivity | Connectors >> Wire To Board / Wire To Wire Connector |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector; Wire to Wire Connector | |
| Mounting | Through Hole | Straight | ||
| Voltage Rating | 50 volts | 50 volts | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |