"Connector Header Through Hole 2 position 0.098"" (2.50mm)"
2 Pos 2.5mm Wire-to-Board Header, 3A, Tin, Straight, Thru-Hole Product overview: 917780-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-917780-1 can be used for catalog matching and distributor lookup.
2.5 S.D.L POST HDR ASY 2P STD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106947-ND | 316-917780-1 | 19R9907 |
| Product Name | Headers, Male Pins | 3A Electronic Connector | 2.5 S.d.l Post Hdr Asy 2P Std Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Voltage Rating | 50 volts | 50 volts |