Tab Contact Tin 22-28 AWG Crimp
Tab Contact Tin 22-28 AWG Crimp
Win Source Part Number: 973372-917765-1
Category: Connectors, Interconnects>Rectan
Contact Finish: Tin
Contact Finish Thickness: 31.5µin (0.80µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-28 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 8,000
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A107134TR,-917765-1-
Base Product Number: 917765
Contact Tab Crimp ST Cable Mount 22-26AWG T/R Product overview: 917765-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-917765-1 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Signal Double Lock Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 2.5mm Signal Double Lock RoHS Compliant: Yes
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Signal Double Lock Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 2.5mm Signal Double Lock RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107134CT-ND | 973372-917765-1 | 332-917765-1 | 917765-1 | 29AH8944 |
| Product Name | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Contacts | Electronic Connector | Contacts | Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Contact Size (AWG) | 22 to 28 AWG | ? to 22 AWG | |||
| Termination | Crimp | Crimp | Crimp |