Tab Contact Tin 20-22 AWG Crimp
Tab Contact Tin 20-22 AWG Crimp
Signal Crimp Contact Pin, Bronze/Tin, 3A, 50V, 20-22AWG Product overview: 917764-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 50V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-917764-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1156220-917764-1
Category: Connectors, Interconnects>Rectan
Contact Finish: Tin
Contact Finish Thickness: 31.5µin (0.80µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 8,000
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A107133TR,A107133CT,
Base Product Number: 917764
Pin & Socket Connectors 2.5SIG DLOCK TAB CON T. L
2.5 SIGNAL D/LOCK TAB CONT. L ROHS COMPLIANT: YES
CONTACT, TAB, CRIMP, 22-20AWG ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 917764-1 | A107133TR-ND | 332-917764-1 | 1156220-917764-1 | 792-917764-1 | 16H9577 |
| Product Name | Contacts | Rectangular Connector Contacts | 3A 50V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts | Pin & Socket Connectors 2.5SIG DLOCK TAB CON T. L | 2.5 Signal D/lock Tab Cont. L Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Contact Size (AWG) | 20 to 22 AWG | |||||
| Gender | Male / Plug |