7 Pos 2.5mm Wire-to-Board Header, Straight, Solder, Tin, 3A Product overview: 917727-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-917727-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 7 position 0.098"" (2.50mm)"
2.5 S.D.L. P/HDR ASY 7P H/PRO.
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-917727-1 | A106946-ND | 36AC9585 |
| Product Name | 3A Electronic Connector | Headers, Male Pins | 2.5 S.d.l. P/hdr Asy 7P H/pro. Amp - Te Connectivity |
| Termination | Solder | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 3.0 amps | 3.0 amps |