"Connector Header Through Hole 4 position 0.098"" (2.50mm)"
CONN HEADER VERT 4POS 2.5MM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A125613-ND | 917724-9 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 3.0 amps | 3.0 amps |