4 Pos 2.5mm Shrouded Header, Vertical, Solder, Tin, 3A Product overview: 917724-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-917724-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 858595-917724-1
Series: Signal Double Lock
Operating Temperature Range: -30°C ~ 105°C
Features: Connector Header Through Hole 4 position 0.098" (2.50mm)
Package: Bulk
Mounting: Through Hole
Family Name: 917724
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -917724-1-SI, A119370, -917724-1-CSI
"Connector Header Through Hole 4 position 0.098"" (2.50mm)"
2.5 S.D.LOCK HDR ASSY 4P H/PRO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-917724-1 | 858595-917724-1 | A119370-ND | 01Y2636 |
| Product Name | 3A Electronic Connector | Rectangular Connectors - 917724-1 | Headers, Male Pins | 2.5 S.d.lock Hdr Assy 4P H/pro Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Solder | |||
| Voltage Rating | 50 volts | 50 volts | ||
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |