"Connector Header Through Hole 2 position 0.098"" (2.50mm)"
2 Pos 2.5mm Shrouded Header HDR, Vertical, Solder, Thru-Hole Product overview: 917722-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-917722-1 can be used for catalog matching and distributor lookup.
2.5 SIGNAL D/LOCK HDR ASSY 2P
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A116759-ND | 316-917722-1 | 42AJ7593 |
| Product Name | Headers, Male Pins | Electronic Connector | 2.5 Signal D/lock Hdr Assy 2P Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Voltage Rating | 50 volts | ||
| Current Rating | 3.0 amps |