TE Connectivity Connector Hardware, Mounts, Locks & Retainers 917706-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 10 Dimensions Wire Size (AWG) : 26 - 20 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 10 Dimensions Wire Size (AWG) : 26 - 20 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 917706-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
917706-1
Connector Hardware, Mounts, Locks & Retainers 917706-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 10 Dimensions Wire Size (AWG) : 26 - 20 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon 6/6 GF

Configuration Features


  • Number of Positions : 10

Dimensions


  • Wire Size (AWG) : 26 - 20

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 400

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Accessories - 1017980-917706-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1017980-917706-1
Connectors, Interconnects - Rectangular Connectors - Accessories 1017980-917706-1
Win Source Part Number: 1017980-917706-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Number of Positions: 10 Package: Bulk Accessory Type: Lock Plate Standard Package: 400 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 917706-1-ND,9177061, A106945,-917706-1-CS I Base Product Number: 917706

Win Source Part Number: 1017980-917706-1
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Number of Positions: 10
Package: Bulk
Accessory Type: Lock Plate
Standard Package: 400
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 917706-1-ND,9177061,A106945,-917706-1-CSI
Base Product Number: 917706

Buy Now Datasheet
Rectangular Connector Accessories - A106945-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A106945-ND
Rectangular Connector Accessories A106945-ND
Connector Lock Plate For

Connector Lock Plate For

Buy Now Datasheet
2.5 Signal Dbl Lock Dlp 10P Rohs Compliant Amp - Te Connectivity - 07H9644 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Signal Dbl Lock Dlp 10P Rohs Compliant Amp - Te Connectivity
07H9644
2.5 Signal Dbl Lock Dlp 10P Rohs Compliant Amp - Te Connectivity 07H9644
2.5 SIGNAL DBL LOCK DLP 10P ROHS COMPLIANT: YES

2.5 SIGNAL DBL LOCK DLP 10P ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 917706-1 1017980-917706-1 A106945-ND 07H9644
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors, Interconnects - Rectangular Connectors - Accessories Rectangular Connector Accessories 2.5 Signal Dbl Lock Dlp 10P Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 20 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25943-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1028-005-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details