TE Connectivity Connector Hardware, Mounts, Locks & Retainers 917703-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 7 Dimensions Wire Size (AWG) : 26 - 20 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 7 Dimensions Wire Size (AWG) : 26 - 20 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 917703-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
917703-1
Connector Hardware, Mounts, Locks & Retainers 917703-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 7 Dimensions Wire Size (AWG) : 26 - 20 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon 6/6 GF

Configuration Features


  • Number of Positions : 7

Dimensions


  • Wire Size (AWG) : 26 - 20

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 600

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A106943-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A106943-ND
Rectangular Connector Accessories A106943-ND
Connector Lock Plate For

Connector Lock Plate For

Buy Now Datasheet
2.5 Signal D/lock D.l.p 7P Amp - Te Connectivity - 19R9901 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Signal D/lock D.l.p 7P Amp - Te Connectivity
19R9901
2.5 Signal D/lock D.l.p 7P Amp - Te Connectivity 19R9901
2.5 SIGNAL D/LOCK D.L.P 7P

2.5 SIGNAL D/LOCK D.L.P 7P

Supplier's Site Datasheet
2.5 Signal D/lock D.l.p 7P Amp - Te Connectivity - 90AJ0797 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Signal D/lock D.l.p 7P Amp - Te Connectivity
90AJ0797
2.5 Signal D/lock D.l.p 7P Amp - Te Connectivity 90AJ0797
2.5 SIGNAL D/LOCK D.L.P 7P

2.5 SIGNAL D/LOCK D.L.P 7P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 917703-1 A106943-ND 19R9901
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories 2.5 Signal D/lock D.l.p 7P Amp - Te Connectivity
Contact Size (AWG) 20 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products