TE Connectivity Connector Hardware, Mounts, Locks & Retainers 917699-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 3 Dimensions Product Height : 2.2 MM  [.086 INCH ] Product Length : 9 MM  [.354 INCH ] Product Width : 6.9 MM  [.271 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 3 Dimensions Product Height : 2.2 MM  [.086 INCH ] Product Length : 9 MM  [.354 INCH ] Product Width : 6.9 MM  [.271 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 917699-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
917699-1
Connector Hardware, Mounts, Locks & Retainers 917699-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 3 Dimensions Product Height : 2.2 MM  [.086 INCH ] Product Length : 9 MM  [.354 INCH ] Product Width : 6.9 MM  [.271 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon 6/6 GF

Configuration Features


  • Number of Positions : 3

Dimensions


  • Product Height : 2.2 MM  [.086 INCH ]
  • Product Length : 9 MM  [.354 INCH ]
  • Product Width : 6.9 MM  [.271 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 800

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A106941-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A106941-ND
Rectangular Connector Accessories A106941-ND
Connector Lock Plate For

Connector Lock Plate For

Buy Now Datasheet
2.5 Signal Dbl Lock D.l.p 3P Amp - Te Connectivity - 19R9900 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Signal Dbl Lock D.l.p 3P Amp - Te Connectivity
19R9900
2.5 Signal Dbl Lock D.l.p 3P Amp - Te Connectivity 19R9900
2.5 SIGNAL DBL LOCK D.L.P 3P

2.5 SIGNAL DBL LOCK D.L.P 3P

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 917699-1 A106941-ND 19R9900
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories 2.5 Signal Dbl Lock D.l.p 3P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products