917698-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers917698-1
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF
Configuration Features Number of Positions : 2
Dimensions Product Height : 2.2 MM [.086 INCH ] Product Length : 6.5 MM [.256 INCH ] Product Width : 6.9 MM [.271 INCH ]
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 1200
Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF
Configuration Features Number of Positions : 2
Dimensions Product Height : 2.2 MM [.086 INCH ] Product Length : 6.5 MM [.256 INCH ] Product Width : 6.9 MM [.271 INCH ]
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 1200
Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF
Configuration Features Number of Positions : 2
Dimensions Product Height : 2.2 MM [.086 INCH ] Product Length : 6.5 MM [.256 INCH ] Product Width : 6.9 MM [.271 INCH ]
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 1200
Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Primary Product Color : Natural
Primary Product Material : Nylon 6/6 GF
Configuration Features
Number of Positions : 2
Dimensions
Product Height : 2.2 MM [.086 INCH ]
Product Length : 6.5 MM [.256 INCH ]
Product Width : 6.9 MM [.271 INCH ]
Industry Standards
Glow Wire Rating : Standard Part - Not Glow Wire
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Bag
Packaging Quantity : 1200
Product Type Features
Connector Hardware Accessory Type : Double Lock Plate
Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]