TE Connectivity Rectangular Wire & Cable Connectors & Housings 917693-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height (INCH) : 11 Connector Length : 635 MM  [25 INCH ] Wire Size (MMSQ) : .518 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height (INCH) : 11 Connector Length : 635 MM  [25 INCH ] Wire Size (MMSQ) : .518 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 917693-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
917693-1
Rectangular Wire & Cable Connectors & Housings 917693-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height (INCH) : 11 Connector Length : 635 MM  [25 INCH ] Wire Size (MMSQ) : .518 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Connector Height (INCH) : 11
  • Connector Length : 635 MM  [25 INCH ]
  • Wire Size (MMSQ) : .518
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • Glow Wire Rating : Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
340-917693-1
3A Electronic Connector 340-917693-1
9 Pos 2.5mm Crimp Wire Housing, Female Socket, 3A, Natural Product overview: 917693-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-917693-1 can be used for catalog matching and distributor lookup.

9 Pos 2.5mm Crimp Wire Housing, Female Socket, 3A, Natural Product overview: 917693-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-917693-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365948-917693-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365948-917693-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365948-917693-1
Win Source Part Number: 1365948-917693-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Signal Double Lock Package: Bulk Product Status: Active Base Product Number: 917693 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 9 Number of Rows: 1 Fastening Type: Locking Ramp Note: Contacts Not Included Pitch: 0.098" (2.50mm)

Win Source Part Number: 1365948-917693-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Signal Double Lock
Package: Bulk
Product Status: Active
Base Product Number: 917693
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 9
Number of Rows: 1
Fastening Type: Locking Ramp
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)

Buy Now Datasheet
Rectangular Connector Housings - A141449-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A141449-ND
Rectangular Connector Housings A141449-ND
"9 Rectangular Connectors - Housings Plug Natural 0.098"" (2.50mm)"

"9 Rectangular Connectors - Housings Plug Natural 0.098"" (2.50mm)"

Buy Now Datasheet
2.5 Signal D/lock Plug Hsg 9P Amp - Te Connectivity - 19R9895 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Signal D/lock Plug Hsg 9P Amp - Te Connectivity
19R9895
2.5 Signal D/lock Plug Hsg 9P Amp - Te Connectivity 19R9895
2.5 SIGNAL D/LOCK PLUG HSG 9P

2.5 SIGNAL D/LOCK PLUG HSG 9P

Supplier's Site
2.5 Signal D/lock Plug Hsg 9P Amp - Te Connectivity - 42AJ7591 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Signal D/lock Plug Hsg 9P Amp - Te Connectivity
42AJ7591
2.5 Signal D/lock Plug Hsg 9P Amp - Te Connectivity 42AJ7591
2.5 SIGNAL D/LOCK PLUG HSG 9P

2.5 SIGNAL D/LOCK PLUG HSG 9P

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 917693-1 340-917693-1 1365948-917693-1 A141449-ND 19R9895
Product Name Rectangular Wire & Cable Connectors & Housings 3A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings 2.5 Signal D/lock Plug Hsg 9P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors - 102548-6 - Heilind Electronics, Inc.
TE Connectivity
View Details
4 suppliers
Rectangular Connector Accessories - 1734-1028-034-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Male Pins - A28496-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
RF Connectors - 1050750-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Clamp
View Details
3 suppliers