TE Connectivity Headers & Wire Housings 917688-1

Description
SIGNAL DOUBLE LOCK PLUG HSG 4P NATURAL
Request a Quote Datasheet
Description
SIGNAL DOUBLE LOCK PLUG HSG 4P NATURAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 917688-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
917688-1
Headers & Wire Housings 917688-1
SIGNAL DOUBLE LOCK PLUG HSG 4P NATURAL

SIGNAL DOUBLE LOCK PLUG HSG 4P NATURAL

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
917688-1
Headers & Wire Housings 917688-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Rectangular Connector Housings - 917688-1 - ODG (Origin Data Global)
Shenzhen, China
Rectangular Connector Housings
917688-1
Rectangular Connector Housings 917688-1
CONN PLUG HSG 4POS 2.50MM

CONN PLUG HSG 4POS 2.50MM

Supplier's Site Datasheet
Wtb Housing, Header, 4Pos, 1Row, 2.5Mm; Product Range Te Connectivity - 70AH0774 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Header, 4Pos, 1Row, 2.5Mm; Product Range Te Connectivity
70AH0774
Wtb Housing, Header, 4Pos, 1Row, 2.5Mm; Product Range Te Connectivity 70AH0774
WTB HOUSING, HEADER, 4POS, 1ROW, 2.5MM; Product Range:Signal Double Lock Series; Gender:Header; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series Contacts RoHS Compliant: Yes

WTB HOUSING, HEADER, 4POS, 1ROW, 2.5MM; Product Range:Signal Double Lock Series; Gender:Header; No. of Positions:4Positions; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 917688-1 917688-1 70AH0774
Product Name Headers & Wire Housings Rectangular Connector Housings Wtb Housing, Header, 4Pos, 1Row, 2.5Mm; Product Range Te Connectivity
Product Type IC Headers Plug IC Headers
Mounting Free Hanging (In-Line)
Operating Temperature -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
716 Series QFN/LGA Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details