TE Connectivity Plug Housing, 2Pos, Nylon, Natural; Product Range Amp Te Connectivity 917686-1

Description
PLUG HOUSING, 2POS, NYLON, NATURAL; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series Socket Contacts; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes
Description
PLUG HOUSING, 2POS, NYLON, NATURAL; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series Socket Contacts; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Nylon, Natural; Product Range Amp Te Connectivity - 38AC3326 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Nylon, Natural; Product Range Amp Te Connectivity
38AC3326
Plug Housing, 2Pos, Nylon, Natural; Product Range Amp Te Connectivity 38AC3326
PLUG HOUSING, 2POS, NYLON, NATURAL; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series Socket Contacts; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

PLUG HOUSING, 2POS, NYLON, NATURAL; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series Socket Contacts; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC3326
Product Name Plug Housing, 2Pos, Nylon, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details