TE Connectivity Rectangular Connector Contacts 917683-1

Description
Socket Contact Tin 20-22 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 20-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A107131CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107131CT-ND
Rectangular Connector Contacts A107131CT-ND
Socket Contact Tin 20-22 AWG Crimp

Socket Contact Tin 20-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A107131TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107131TR-ND
Rectangular Connector Contacts A107131TR-ND
Socket Contact Tin 20-22 AWG Crimp

Socket Contact Tin 20-22 AWG Crimp

Buy Now Datasheet
Contacts - 917683-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
917683-1
Contacts 917683-1
2.5 SIGNAL DBL LOCK REC CONT L

2.5 SIGNAL DBL LOCK REC CONT L

Buy Now
Contacts - 917683-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
917683-1
Contacts 917683-1
SDL - Terminals

SDL - Terminals

Buy Now
Singapore, Singapore
3A 50V Electronic Connector
332-917683-1
3A 50V Electronic Connector 332-917683-1
Female Socket Crimp Contact, 3A, 50V, 20-22AWG, Tin Plated Bronze Product overview: 917683-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 50V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-917683-1 can be used for catalog matching and distributor lookup.

Female Socket Crimp Contact, 3A, 50V, 20-22AWG, Tin Plated Bronze Product overview: 917683-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 50V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-917683-1 can be used for catalog matching and distributor lookup.

Supplier's Site
2.5 Signal Dbl Lock Rec Cont L Rohs Compliant Amp - Te Connectivity - 07H9650 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Signal Dbl Lock Rec Cont L Rohs Compliant Amp - Te Connectivity
07H9650
2.5 Signal Dbl Lock Rec Cont L Rohs Compliant Amp - Te Connectivity 07H9650
2.5 SIGNAL DBL LOCK REC CONT L ROHS COMPLIANT: YES

2.5 SIGNAL DBL LOCK REC CONT L ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 22-20Awg, Crimp; Product Range Amp - Te Connectivity - 38AC3324 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-20Awg, Crimp; Product Range Amp - Te Connectivity
38AC3324
Contact, Socket, 22-20Awg, Crimp; Product Range Amp - Te Connectivity 38AC3324
CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Signal Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 2.5mm Signal Double LockRoHS Compliant: Yes

CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Signal Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 2.5mm Signal Double LockRoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22-20Awg, Crimp; Product Range Amp - Te Connectivity - 29AH8942 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-20Awg, Crimp; Product Range Amp - Te Connectivity
29AH8942
Contact, Socket, 22-20Awg, Crimp; Product Range Amp - Te Connectivity 29AH8942
CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Signal Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 2.5mm Signal Double LockRoHS Compliant: Yes

CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Signal Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 2.5mm Signal Double LockRoHS Compliant: Yes

Supplier's Site Datasheet
2.5 Signal Dbl Lock Rec Cont L Amp - Te Connectivity - 90AJ0796 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Signal Dbl Lock Rec Cont L Amp - Te Connectivity
90AJ0796
2.5 Signal Dbl Lock Rec Cont L Amp - Te Connectivity 90AJ0796
2.5 SIGNAL DBL LOCK REC CONT L

2.5 SIGNAL DBL LOCK REC CONT L

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107131CT-ND 917683-1 917683-1 332-917683-1 07H9650 38AC3324
Product Name Rectangular Connector Contacts Contacts Contacts 3A 50V Electronic Connector 2.5 Signal Dbl Lock Rec Cont L Rohs Compliant Amp - Te Connectivity Contact, Socket, 22-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 20 to 22 AWG ? to 20 AWG
Termination SDL Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details