TE Connectivity Connector Contacts 917571-4

Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Tab Thickness : .33 MM  [.013 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Tab Thickness : .33 MM  [.013 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 917571-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
917571-4
Connector Contacts 917571-4
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Tab Thickness : .33 MM  [.013 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Tab Thickness : .33 MM  [.013 INCH ]
  • Mating Tab Width : .8 MM  [.031 INCH ]

Operation/Application


  • Circuit Application : Signal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 917571-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 022689-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Splices - 049361-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details