TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 917534-1

Description
Win Source Part Number: 1188315-917534-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Multi-Lock Number of Positions: 14 Features: Board Guide Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Brass Applications: Automotive, General Purpose Standard Package: 900 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.205" (5.20mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.559" (14.20mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.276" (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -917534-1-SI,-917534 -1-LSI Base Product Number: 917534
Request a Quote Datasheet
Description
Win Source Part Number: 1188315-917534-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Multi-Lock Number of Positions: 14 Features: Board Guide Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Brass Applications: Automotive, General Purpose Standard Package: 900 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.205" (5.20mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.559" (14.20mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.276" (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -917534-1-SI,-917534 -1-LSI Base Product Number: 917534
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1188315-917534-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1188315-917534-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1188315-917534-1
Win Source Part Number: 1188315-917534-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Multi-Lock Number of Positions: 14 Features: Board Guide Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Brass Applications: Automotive, General Purpose Standard Package: 900 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.205" (5.20mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.559" (14.20mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.276" (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -917534-1-SI,-917534 -1-LSI Base Product Number: 917534

Win Source Part Number: 1188315-917534-1
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Multi-Lock
Number of Positions: 14
Features: Board Guide
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Package: Tube
Contact Material: Brass
Applications: Automotive, General Purpose
Standard Package: 900
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Cable/Wire
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.205" (5.20mm)
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.559" (14.20mm)
Contact Shape: Rectangular
Temperature Range - Operating: -30°C ~ 105°C
Contact Length - Mating: 0.276" (7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -917534-1-SI,-917534-1-LSI
Base Product Number: 917534

Buy Now Datasheet
Headers & Wire Housings - 917534-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
917534-1
Headers & Wire Housings 917534-1
040 MLC CAP ASSY 14P H LOW PRO

040 MLC CAP ASSY 14P H LOW PRO

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
917534-1
Headers & Wire Housings 917534-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1188315-917534-1 917534-1
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
DDR4 SMT - 10152217-0301J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - 102153-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details