TE Connectivity Electronic Connector 917318-5

Description
7 Pos 2.4mm Crimp Wire Housing, Male, Straight, Free Hanging Product overview: 917318-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-917318-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7 Pos 2.4mm Crimp Wire Housing, Male, Straight, Free Hanging Product overview: 917318-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-917318-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
443-917318-5
Electronic Connector 443-917318-5
7 Pos 2.4mm Crimp Wire Housing, Male, Straight, Free Hanging Product overview: 917318-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-917318-5 can be used for catalog matching and distributor lookup.

7 Pos 2.4mm Crimp Wire Housing, Male, Straight, Free Hanging Product overview: 917318-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-917318-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 998847-917318-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
998847-917318-5
Connectors, Interconnects - Rectangular Connectors - Housings 998847-917318-5
Win Source Part Number: 998847-917318-5 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Mini Multilock Number of Positions: 7 Color: Natural Connector Type: Plug Contact Type: Female Socket Fastening Type: Locking Ramp Package: Bag Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-917318-5,A12266 9,917318-5-ND Base Product Number: 917318

Win Source Part Number: 998847-917318-5
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Mini Multilock
Number of Positions: 7
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Fastening Type: Locking Ramp
Package: Bag
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-917318-5,A122669,917318-5-ND
Base Product Number: 917318

Buy Now Datasheet
Mini Mlc 7Pos Plug Hsg Amp - Te Connectivity - 36AC9576 - Newark, An Avnet Company
Chicago, IL, United States
Mini Mlc 7Pos Plug Hsg Amp - Te Connectivity
36AC9576
Mini Mlc 7Pos Plug Hsg Amp - Te Connectivity 36AC9576
MINI MLC 7POS PLUG HSG

MINI MLC 7POS PLUG HSG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 443-917318-5 998847-917318-5 36AC9576
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Mini Mlc 7Pos Plug Hsg Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data