"Connector Header Through Hole, Right Angle 20 position 0.150"" (3.81mm)"
CONN HEADER R/A 20POS 3.81MM
DYNAMIC D-3400F HDR ASSY 20P H
DYNAMIC D-3400F HDR ASSY 20P H
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29685-ND | 917251-5 | 19R9866 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Dynamic D-3400F Hdr Assy 20P H Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |