TE Connectivity Headers, Male Pins 917251-3

Description
"Connector Header Through Hole, Right Angle 20 position 0.150"" (3.81mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 20 position 0.150"" (3.81mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A29684-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29684-ND
Headers, Male Pins A29684-ND
"Connector Header Through Hole, Right Angle 20 position 0.150"" (3.81mm)"

"Connector Header Through Hole, Right Angle 20 position 0.150"" (3.81mm)"

Buy Now Datasheet
Dynamic D-3400F Hdr Assy 20P H Rohs Compliant Amp - Te Connectivity - 19R9865 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3400F Hdr Assy 20P H Rohs Compliant Amp - Te Connectivity
19R9865
Dynamic D-3400F Hdr Assy 20P H Rohs Compliant Amp - Te Connectivity 19R9865
DYNAMIC D-3400F HDR ASSY 20P H ROHS COMPLIANT: YES

DYNAMIC D-3400F HDR ASSY 20P H ROHS COMPLIANT: YES

Supplier's Site Datasheet
Dynamic D-3400F Hdr Assy 20P H Amp - Te Connectivity - 90AJ0795 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3400F Hdr Assy 20P H Amp - Te Connectivity
90AJ0795
Dynamic D-3400F Hdr Assy 20P H Amp - Te Connectivity 90AJ0795
DYNAMIC D-3400F HDR ASSY 20P H

DYNAMIC D-3400F HDR ASSY 20P H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A29684-ND 19R9865
Product Name Headers, Male Pins Dynamic D-3400F Hdr Assy 20P H Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29400-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details