TE Connectivity Connector Housing, Rcpt, 20Pos, 3.81Mm; Product Range Amp Te Connectivity 917249-1

Description
CONNECTOR HOUSING, RCPT, 20POS, 3.81MM; Product Range:Dynamic D3400 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D3400 Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 20POS, 3.81MM; Product Range:Dynamic D3400 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D3400 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 20Pos, 3.81Mm; Product Range Amp Te Connectivity - 70AH0772 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 20Pos, 3.81Mm; Product Range Amp Te Connectivity
70AH0772
Connector Housing, Rcpt, 20Pos, 3.81Mm; Product Range Amp Te Connectivity 70AH0772
CONNECTOR HOUSING, RCPT, 20POS, 3.81MM; Product Range:Dynamic D3400 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D3400 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 20POS, 3.81MM; Product Range:Dynamic D3400 Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D3400 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH0772
Product Name Connector Housing, Rcpt, 20Pos, 3.81Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details