TE Connectivity Rectangular Wire & Cable Connectors & Housings 917249-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 4 Dimensions Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 4 Dimensions Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 917249-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
917249-1
Rectangular Wire & Cable Connectors & Housings 917249-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 4 Dimensions Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 4

Dimensions


  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
250V Electronic Connector
340-917249-1
250V Electronic Connector 340-917249-1
20 Pos Female Wire Housing, Crimp, UL94 V-0, 250V Product overview: 917249-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-917249-1 can be used for catalog matching and distributor lookup.

20 Pos Female Wire Housing, Crimp, UL94 V-0, 250V Product overview: 917249-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-917249-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 917249-1 - 766466-917249-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 917249-1
766466-917249-1
Rectangular Connectors - 917249-1 766466-917249-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766466-917249-1 Series: Dynamic D-3400 Packaging: Bulk Number of Positions: 20 Pitch: 0.150" (3.81mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 4 Row Spacing: 0.200" (5.08mm) Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 917249 Categories: Connectors, Interconnects Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766466-917249-1
Series: Dynamic D-3400
Packaging: Bulk
Number of Positions: 20
Pitch: 0.150" (3.81mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 4
Row Spacing: 0.200" (5.08mm)
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 917249
Categories: Connectors, Interconnects
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rectangular Connector Housings - A29682-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29682-ND
Rectangular Connector Housings A29682-ND
"20 Rectangular Connectors - Housings Receptacle Black 0.150"" (3.81mm)"

"20 Rectangular Connectors - Housings Receptacle Black 0.150"" (3.81mm)"

Buy Now Datasheet
Dynamic D-3400F Rec Hsg 20P Rohs Compliant Amp - Te Connectivity - 21J7855 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3400F Rec Hsg 20P Rohs Compliant Amp - Te Connectivity
21J7855
Dynamic D-3400F Rec Hsg 20P Rohs Compliant Amp - Te Connectivity 21J7855
DYNAMIC D-3400F REC HSG 20P ROHS COMPLIANT: YES

DYNAMIC D-3400F REC HSG 20P ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 917249-1 340-917249-1 766466-917249-1 A29682-ND 21J7855
Product Name Rectangular Wire & Cable Connectors & Housings 250V Electronic Connector Rectangular Connectors - 917249-1 Rectangular Connector Housings Dynamic D-3400F Rec Hsg 20P Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 102321-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers