TE Connectivity Hand Crimping Tools 91597-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91597-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91597-1
Hand Crimping Tools 91597-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual, Battery, Electric
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A30703-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A30703-ND
Crimpers, Applicators, Presses A30703-ND
Hand Crimper Tool Card Edge and Rectangular Contacts

Hand Crimper Tool Card Edge and Rectangular Contacts

Buy Now Datasheet
Crimp Tool; Crimp Tool Type Amp Te Connectivity - 38M8485 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool; Crimp Tool Type Amp Te Connectivity
38M8485
Crimp Tool; Crimp Tool Type Amp Te Connectivity 38M8485
CRIMP TOOL; Crimp Tool Type:Hand; For Use With:AMP Mate-N-Lock SL-156 Series 24-18AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Application:Contacts ; Crimp Size:24AWG to 18AWG RoHS Compliant: Yes

CRIMP TOOL; Crimp Tool Type:Hand; For Use With:AMP Mate-N-Lock SL-156 Series 24-18AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Application:Contacts; Crimp Size:24AWG to 18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91597-1 A30703-ND 38M8485
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Card Edge and Rectangular Contacts Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1490019-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803208-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803223-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633893-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details