TE Connectivity Hand Crimping Tools 91595-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91595-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91595-1
Hand Crimping Tools 91595-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual, Battery, Electric
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A30051-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A30051-ND
Crimpers, Applicators, Presses A30051-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Tools - 91595-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
91595-1
Tools 91595-1
CERTICRIMP 2 22-18 DYNAMIC D2-M

CERTICRIMP 2 22-18 DYNAMIC D2-M

Buy Now
Crimp Tool, Dynamic Series D-2 M Contacts; Crimp Tool Type Amp Te Connectivity - 86H7409 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Dynamic Series D-2 M Contacts; Crimp Tool Type Amp Te Connectivity
86H7409
Crimp Tool, Dynamic Series D-2 M Contacts; Crimp Tool Type Amp Te Connectivity 86H7409
CRIMP TOOL, DYNAMIC SERIES D-2 M CONTACTS; Crimp Tool Type:Hand; For Use With:AMP 3800 Dynamic Series 28-18AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:22AWG to 18AWG RoHS Compliant: NA

CRIMP TOOL, DYNAMIC SERIES D-2 M CONTACTS; Crimp Tool Type:Hand; For Use With:AMP 3800 Dynamic Series 28-18AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:22AWG to 18AWG RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91595-1 A30051-ND 91595-1 86H7409
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Tools Crimp Tool, Dynamic Series D-2 M Contacts; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633860-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633773-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633773-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707001-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details