TE Connectivity Hand Crimping Tools 91594-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91594-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91594-1
Hand Crimping Tools 91594-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual, Battery, Electric
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A32491-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A32491-ND
Crimpers, Applicators, Presses A32491-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Crimp Tool, Ratchet, 16-20Awg; Crimp Tool Type Amp Te Connectivity - 67H5804 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 16-20Awg; Crimp Tool Type Amp Te Connectivity
67H5804
Crimp Tool, Ratchet, 16-20Awg; Crimp Tool Type Amp Te Connectivity 67H5804
CRIMP TOOL, RATCHET, 16-20AWG; Crimp Tool Type:Ratchet; For Use With:AMP 16-20AWG Rectangular Contacts; Product Range:Certi-Crimp II Series RoHS Compliant: NA

CRIMP TOOL, RATCHET, 16-20AWG; Crimp Tool Type:Ratchet; For Use With:AMP 16-20AWG Rectangular Contacts; Product Range:Certi-Crimp II Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91594-1 A32491-ND 67H5804
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet, 16-20Awg; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707830-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633962-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
2 suppliers
Tools - 1-1633773-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803248-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details