TE Connectivity Hand Crimping Tools 91583-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91583-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91583-1
Hand Crimping Tools 91583-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Electric, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Tools - 91583-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
91583-1
Tools 91583-1
CERTICRIMP 20-16 ECONOSEAL

CERTICRIMP 20-16 ECONOSEAL

Buy Now
TE Connectivity 91582-1 Ratchet Hand Crimp Tool for AMP Econoseal J II 0.070 Series Terminals 20-16 Ga. - 640 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 91582-1 Ratchet Hand Crimp Tool for AMP Econoseal J II 0.070 Series Terminals 20-16 Ga.
640
TE Connectivity 91582-1 Ratchet Hand Crimp Tool for AMP Econoseal J II 0.070 Series Terminals 20-16 Ga. 640
TE Connectivity 91582-1 Ratchet Hand Crimp Tool for AMP Econoseal J II 0.070 Series Terminals 20-16 Ga. Category: Crimpers Manufacturer: TE Connectivity High-quality crimp tool specifically designed for CCII 070 applications Straight action crimp Non-releasable ratcheting action Crimp form: F Type crimp Wire barrel type: Open barrel Accepts terminal series: Certi-Crimp II, Econoseal "J" Series, Mark II 070, AMP Products Crimps Waytek terminals: 38295 & 39296
  • TE Connectivity 91582-1 Ratchet Hand Crimp Tool for AMP Econoseal J II 0.070 Series Terminals 20-16 Ga.
  • Category: Crimpers
  • Manufacturer: TE Connectivity
  • High-quality crimp tool specifically designed for CCII 070 applications
  • Straight action crimp
  • Non-releasable ratcheting action
  • Crimp form: F Type crimp
  • Wire barrel type: Open barrel
  • Accepts terminal series: Certi-Crimp II, Econoseal "J" Series, Mark II 070, AMP Products
  • Crimps Waytek terminals: 38295 & 39296
Supplier's Site Datasheet
Crimpers, Applicators, Presses - A121429-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A121429-ND
Crimpers, Applicators, Presses A121429-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Crimp Tool, Ratchet, 20-16Awg Contact; Crimp Tool Type Amp Te Connectivity - 70AH7916 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 20-16Awg Contact; Crimp Tool Type Amp Te Connectivity
70AH7916
Crimp Tool, Ratchet, 20-16Awg Contact; Crimp Tool Type Amp Te Connectivity 70AH7916
CRIMP TOOL, RATCHET, 20-16AWG CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP ECONOSEAL J II 0.070 Series 20-16AWG Contacts; Product Range:- RoHS Compliant: NA

CRIMP TOOL, RATCHET, 20-16AWG CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP ECONOSEAL J II 0.070 Series 20-16AWG Contacts; Product Range:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91583-1 91583-1 640 A121429-ND 70AH7916
Product Name Hand Crimping Tools Tools TE Connectivity 91582-1 Ratchet Hand Crimp Tool for AMP Econoseal J II 0.070 Series Terminals 20-16 Ga. Crimpers, Applicators, Presses Crimp Tool, Ratchet, 20-16Awg Contact; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803101-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633471-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1338125-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803108-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details